Vishay Intertechnology, Inc. RES 46.4 OHM 7W 1% WW AXIAL RWR84S46R4FSS73

Description
RES 46.4ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 7W 1% WW AXIAL - RWR84S46R4FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 7W 1% WW AXIAL
RWR84S46R4FSS73
RES 46.4 OHM 7W 1% WW AXIAL RWR84S46R4FSS73
RES 46.4ohm 7W 1% WW AXIAL

RES 46.4ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S46R4FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S46R4FSS73-ND
Through Hole Resistors RWR84S46R4FSS73-ND
46.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

46.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S46R4FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S46R4FSS73
Wirewound Resistors 3110-RWR84S46R4FSS73
EGS-10-80 46.4 1% RWR84S46R4FS S73

EGS-10-80 46.4 1% RWR84S46R4FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S46R4FSS73 RWR84S46R4FSS73-ND 3110-RWR84S46R4FSS73
Product Name RES 46.4 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers