Vishay Intertechnology, Inc. RES 442 OHM 7W 1% WW AXIAL RWR84S4420FRB12

Description
RES 442ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 442ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 7W 1% WW AXIAL - RWR84S4420FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 7W 1% WW AXIAL
RWR84S4420FRB12
RES 442 OHM 7W 1% WW AXIAL RWR84S4420FRB12
RES 442ohm 7W 1% WW AXIAL

RES 442ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S4420FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4420FRB12
Wirewound Resistors 3110-RWR84S4420FRB12
EGS-10-80 442 1% RWR84S4420FR B12

EGS-10-80 442 1% RWR84S4420FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S4420FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4420FRB12-ND
Through Hole Resistors RWR84S4420FRB12-ND
442 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

442 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S4420FRB12 3110-RWR84S4420FRB12 RWR84S4420FRB12-ND
Product Name RES 442 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442 ohms 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers