Vishay Intertechnology, Inc. RES 3.65 OHM 7W 1% WW AXIAL RWR84S3R65FPB12

Description
RES 3.65ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.65ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65 OHM 7W 1% WW AXIAL - RWR84S3R65FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 7W 1% WW AXIAL
RWR84S3R65FPB12
RES 3.65 OHM 7W 1% WW AXIAL RWR84S3R65FPB12
RES 3.65ohm 7W 1% WW AXIAL

RES 3.65ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S3R65FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3R65FPB12
Wirewound Resistors 3110-RWR84S3R65FPB12
EGS-10-80 3.65 1% RWR84S3R65FP B12

EGS-10-80 3.65 1% RWR84S3R65FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S3R65FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3R65FPB12-ND
Through Hole Resistors RWR84S3R65FPB12-ND
3.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S3R65FPB12 3110-RWR84S3R65FPB12 RWR84S3R65FPB12-ND
Product Name RES 3.65 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.65 ohms 3.65 ohms 3.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details