Vishay Intertechnology, Inc. Wirewound Resistors RWR84S3R32FRRSL

Description
EGS-10-80 3.32 1% RWR84S3R32FR RSL
Request a Quote Datasheet
Description
EGS-10-80 3.32 1% RWR84S3R32FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S3R32FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3R32FRRSL
Wirewound Resistors 3110-RWR84S3R32FRRSL
EGS-10-80 3.32 1% RWR84S3R32FR RSL

EGS-10-80 3.32 1% RWR84S3R32FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S3R32FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3R32FRRSL-ND
Through Hole Resistors RWR84S3R32FRRSL-ND
3.32 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.32 OHM 7W 1% WW AXIAL - RWR84S3R32FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 7W 1% WW AXIAL
RWR84S3R32FRRSL
RES 3.32 OHM 7W 1% WW AXIAL RWR84S3R32FRRSL
RES 3.32ohm 7W 1% WW AXIAL

RES 3.32ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S3R32FRRSL RWR84S3R32FRRSL-ND RWR84S3R32FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 3.32 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers