Vishay Intertechnology, Inc. RES 39.2 OHM 7W 1% WW AXIAL RWR84S39R2FRB12

Description
RES 39.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 7W 1% WW AXIAL - RWR84S39R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 7W 1% WW AXIAL
RWR84S39R2FRB12
RES 39.2 OHM 7W 1% WW AXIAL RWR84S39R2FRB12
RES 39.2ohm 7W 1% WW AXIAL

RES 39.2ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S39R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S39R2FRB12
Wirewound Resistors 3110-RWR84S39R2FRB12
EGS-10-80 39.2 1% RWR84S39R2FR B12

EGS-10-80 39.2 1% RWR84S39R2FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S39R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S39R2FRB12-ND
Through Hole Resistors RWR84S39R2FRB12-ND
39.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

39.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S39R2FRB12 3110-RWR84S39R2FRB12 RWR84S39R2FRB12-ND
Product Name RES 39.2 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details