Vishay Intertechnology, Inc. RES 3.01K OHM 7W 1% WW AXIAL RWR84S3011FRBSL

Description
RES 3.01Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 7W 1% WW AXIAL - RWR84S3011FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 7W 1% WW AXIAL
RWR84S3011FRBSL
RES 3.01K OHM 7W 1% WW AXIAL RWR84S3011FRBSL
RES 3.01Kohm 7W 1% WW AXIAL

RES 3.01Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S3011FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3011FRBSL-ND
Through Hole Resistors RWR84S3011FRBSL-ND
3.01 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3011FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3011FRBSL
Wirewound Resistors 3110-RWR84S3011FRBSL
EGS-10-80 3.01K 1% RWR84S3011FR BSL

EGS-10-80 3.01K 1% RWR84S3011FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3011FRBSL RWR84S3011FRBSL-ND 3110-RWR84S3011FRBSL
Product Name RES 3.01K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details