Vishay Intertechnology, Inc. Wirewound Resistors RWR84S35R7FRB12

Description
EGS-10-80 35.7 1% RWR84S35R7FR B12
Request a Quote Datasheet
Description
EGS-10-80 35.7 1% RWR84S35R7FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S35R7FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S35R7FRB12
Wirewound Resistors 3110-RWR84S35R7FRB12
EGS-10-80 35.7 1% RWR84S35R7FR B12

EGS-10-80 35.7 1% RWR84S35R7FR B12

Supplier's Site Datasheet
RES 35.7 OHM 7W 1% WW AXIAL - RWR84S35R7FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 7W 1% WW AXIAL
RWR84S35R7FRB12
RES 35.7 OHM 7W 1% WW AXIAL RWR84S35R7FRB12
RES 35.7ohm 7W 1% WW AXIAL

RES 35.7ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S35R7FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S35R7FRB12-ND
Through Hole Resistors RWR84S35R7FRB12-ND
35.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

35.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S35R7FRB12 RWR84S35R7FRB12 RWR84S35R7FRB12-ND
Product Name Wirewound Resistors RES 35.7 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details