EGS-10-80 3.79 .5% RWR84S3R79DR RSL
3.79 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 3.79ohm 7W 0.5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR84S3R79DRRSL | RWR84S3R79DRRSL-ND | RWR84S3R79DRRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 3.79 OHM 7W 0.5% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 3.79 ohms | 3.79 ohms | 3.79 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |