Vishay Intertechnology, Inc. RES 301 OHM 7W 1% WW AXIAL RWR84S3010FRS73

Description
RES 301ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 301ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 7W 1% WW AXIAL - RWR84S3010FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 7W 1% WW AXIAL
RWR84S3010FRS73
RES 301 OHM 7W 1% WW AXIAL RWR84S3010FRS73
RES 301ohm 7W 1% WW AXIAL

RES 301ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S3010FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3010FRS73-ND
Through Hole Resistors RWR84S3010FRS73-ND
301 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3010FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3010FRS73
Wirewound Resistors 3110-RWR84S3010FRS73
EGS-10-80 301 1% RWR84S3010FR S73

EGS-10-80 301 1% RWR84S3010FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,301Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C3711 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,301Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C3711
Resistor,metal Alloy,301Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C3711
Resistor,Metal Alloy,301Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,301Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR84S3010FRS73 RWR84S3010FRS73-ND 3110-RWR84S3010FRS73 64C3711
Product Name RES 301 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,301Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers