Vishay Intertechnology, Inc. Wirewound Resistors RWR84S3921FSRSL

Description
EGS-10-80 3.92K 1% RWR84S3921FS RSL
Request a Quote Datasheet
Description
EGS-10-80 3.92K 1% RWR84S3921FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S3921FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3921FSRSL
Wirewound Resistors 3110-RWR84S3921FSRSL
EGS-10-80 3.92K 1% RWR84S3921FS RSL

EGS-10-80 3.92K 1% RWR84S3921FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S3921FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3921FSRSL-ND
Through Hole Resistors RWR84S3921FSRSL-ND
3.92 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.92 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.92K OHM 7W 1% WW AXIAL - RWR84S3921FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 7W 1% WW AXIAL
RWR84S3921FSRSL
RES 3.92K OHM 7W 1% WW AXIAL RWR84S3921FSRSL
RES 3.92Kohm 7W 1% WW AXIAL

RES 3.92Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S3921FSRSL RWR84S3921FSRSL-ND RWR84S3921FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 3.92K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3920 ohms 3920 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details