Vishay Intertechnology, Inc. Through Hole Resistors RWR84S3240FSS73

Description
324 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
324 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S3240FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3240FSS73-ND
Through Hole Resistors RWR84S3240FSS73-ND
324 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 324 OHM 7W 1% WW AXIAL - RWR84S3240FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 7W 1% WW AXIAL
RWR84S3240FSS73
RES 324 OHM 7W 1% WW AXIAL RWR84S3240FSS73
RES 324ohm 7W 1% WW AXIAL

RES 324ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S3240FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3240FSS73
Wirewound Resistors 3110-RWR84S3240FSS73
EGS-10-80 324 1% RWR84S3240FS S73

EGS-10-80 324 1% RWR84S3240FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3240FSS73-ND RWR84S3240FSS73 3110-RWR84S3240FSS73
Product Name Through Hole Resistors RES 324 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 324 ohms 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details