Vishay Intertechnology, Inc. RES 3.01 OHM 7W 1% WW AXIAL RWR84S3R01FRRSL

Description
RES 3.01ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.01ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 7W 1% WW AXIAL - RWR84S3R01FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 7W 1% WW AXIAL
RWR84S3R01FRRSL
RES 3.01 OHM 7W 1% WW AXIAL RWR84S3R01FRRSL
RES 3.01ohm 7W 1% WW AXIAL

RES 3.01ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S3R01FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3R01FRRSL-ND
Through Hole Resistors RWR84S3R01FRRSL-ND
3.01 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3R01FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3R01FRRSL
Wirewound Resistors 3110-RWR84S3R01FRRSL
EGS-10-80 3.01 1% RWR84S3R01FR RSL

EGS-10-80 3.01 1% RWR84S3R01FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3R01FRRSL RWR84S3R01FRRSL-ND 3110-RWR84S3R01FRRSL
Product Name RES 3.01 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details