Vishay Intertechnology, Inc. Wirewound Resistors RWR84S34R8FMB12

Description
EGS-10-80 34.8 1% RWR84S34R8FM B12
Request a Quote Datasheet
Description
EGS-10-80 34.8 1% RWR84S34R8FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S34R8FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S34R8FMB12
Wirewound Resistors 3110-RWR84S34R8FMB12
EGS-10-80 34.8 1% RWR84S34R8FM B12

EGS-10-80 34.8 1% RWR84S34R8FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S34R8FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S34R8FMB12-ND
Through Hole Resistors RWR84S34R8FMB12-ND
34.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 34.8 OHM 7W 1% WW AXIAL - RWR84S34R8FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 7W 1% WW AXIAL
RWR84S34R8FMB12
RES 34.8 OHM 7W 1% WW AXIAL RWR84S34R8FMB12
RES 34.8ohm 7W 1% WW AXIAL

RES 34.8ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S34R8FMB12 RWR84S34R8FMB12-ND RWR84S34R8FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 34.8 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A360RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details