Vishay Intertechnology, Inc. RES 38.3 OHM 7W 1% WW AXIAL RWR84S38R3FRS73

Description
RES 38.3ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 7W 1% WW AXIAL - RWR84S38R3FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 7W 1% WW AXIAL
RWR84S38R3FRS73
RES 38.3 OHM 7W 1% WW AXIAL RWR84S38R3FRS73
RES 38.3ohm 7W 1% WW AXIAL

RES 38.3ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S38R3FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S38R3FRS73-ND
Through Hole Resistors RWR84S38R3FRS73-ND
38.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

38.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S38R3FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S38R3FRS73
Wirewound Resistors 3110-RWR84S38R3FRS73
EGS-10-80 38.3 1% RWR84S38R3FR S73

EGS-10-80 38.3 1% RWR84S38R3FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,38.3Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C3782 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,38.3Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C3782
Resistor,metal Alloy,38.3Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C3782
Resistor,Metal Alloy,38.3Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,38.3Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR84S38R3FRS73 RWR84S38R3FRS73-ND 3110-RWR84S38R3FRS73 64C3782
Product Name RES 38.3 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,38.3Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details