EGS-10-80 460 1% RWR84S4600FR B12
RES 460ohm 7W 1% WW AXIAL
460 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR84S4600FRB12 | RWR84S4600FRB12 | RWR84S4600FRB12-ND |
| Product Name | Wirewound Resistors | RES 460 OHM 7W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 460 ohms | 460 ohms | 460 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 7 watts | 7 watts |