Vishay Intertechnology, Inc. Wirewound Resistors RWR84S4021FRBSL

Description
EGS-10-80 4.02K 1% RWR84S4021FR BSL
Request a Quote Datasheet
Description
EGS-10-80 4.02K 1% RWR84S4021FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S4021FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4021FRBSL
Wirewound Resistors 3110-RWR84S4021FRBSL
EGS-10-80 4.02K 1% RWR84S4021FR BSL

EGS-10-80 4.02K 1% RWR84S4021FR BSL

Supplier's Site Datasheet
RES 4.02K OHM 7W 1% WW AXIAL - RWR84S4021FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 7W 1% WW AXIAL
RWR84S4021FRBSL
RES 4.02K OHM 7W 1% WW AXIAL RWR84S4021FRBSL
RES 4.02Kohm 7W 1% WW AXIAL

RES 4.02Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S4021FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4021FRBSL-ND
Through Hole Resistors RWR84S4021FRBSL-ND
4.02 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.02 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S4021FRBSL RWR84S4021FRBSL RWR84S4021FRBSL-ND
Product Name Wirewound Resistors RES 4.02K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 4020 ohms 4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole 4W 18ohm Resistor - 53-C3A18RJT - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers