Vishay Intertechnology, Inc. Through Hole Resistors RWR84S37R1FRRSL

Description
37.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
37.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S37R1FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S37R1FRRSL-ND
Through Hole Resistors RWR84S37R1FRRSL-ND
37.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

37.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 37.1 OHM 7W 1% WW AXIAL - RWR84S37R1FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.1 OHM 7W 1% WW AXIAL
RWR84S37R1FRRSL
RES 37.1 OHM 7W 1% WW AXIAL RWR84S37R1FRRSL
RES 37.1ohm 7W 1% WW AXIAL

RES 37.1ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S37R1FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S37R1FRRSL
Wirewound Resistors 3110-RWR84S37R1FRRSL
EGS-10-80 37.1 1% RWR84S37R1FR RSL

EGS-10-80 37.1 1% RWR84S37R1FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S37R1FRRSL-ND RWR84S37R1FRRSL 3110-RWR84S37R1FRRSL
Product Name Through Hole Resistors RES 37.1 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 37.1 ohms 37.1 ohms 37.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details