Vishay Intertechnology, Inc. Wirewound Resistors RWR84S4220FSB12

Description
EGS-10-80 422 1% RWR84S4220FS B12
Request a Quote Datasheet
Description
EGS-10-80 422 1% RWR84S4220FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S4220FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4220FSB12
Wirewound Resistors 3110-RWR84S4220FSB12
EGS-10-80 422 1% RWR84S4220FS B12

EGS-10-80 422 1% RWR84S4220FS B12

Supplier's Site Datasheet
RES 422 OHM 7W 1% WW AXIAL - RWR84S4220FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 7W 1% WW AXIAL
RWR84S4220FSB12
RES 422 OHM 7W 1% WW AXIAL RWR84S4220FSB12
RES 422ohm 7W 1% WW AXIAL

RES 422ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S4220FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4220FSB12-ND
Through Hole Resistors RWR84S4220FSB12-ND
422 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S4220FSB12 RWR84S4220FSB12 RWR84S4220FSB12-ND
Product Name Wirewound Resistors RES 422 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers