Vishay Intertechnology, Inc. RES 470 OHM 7W 1% WW AXIAL RWR84S4700FSB12

Description
RES 470ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 470ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 7W 1% WW AXIAL - RWR84S4700FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 7W 1% WW AXIAL
RWR84S4700FSB12
RES 470 OHM 7W 1% WW AXIAL RWR84S4700FSB12
RES 470ohm 7W 1% WW AXIAL

RES 470ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S4700FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4700FSB12
Wirewound Resistors 3110-RWR84S4700FSB12
EGS-10-80 470 1% RWR84S4700FS B12

EGS-10-80 470 1% RWR84S4700FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S4700FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4700FSB12-ND
Through Hole Resistors RWR84S4700FSB12-ND
470 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S4700FSB12 3110-RWR84S4700FSB12 RWR84S4700FSB12-ND
Product Name RES 470 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630012-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 240 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details