Vishay Intertechnology, Inc. RES 442 OHM 7W 1% WW AXIAL RWR84S4420FRBSL

Description
RES 442ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 442ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 7W 1% WW AXIAL - RWR84S4420FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 7W 1% WW AXIAL
RWR84S4420FRBSL
RES 442 OHM 7W 1% WW AXIAL RWR84S4420FRBSL
RES 442ohm 7W 1% WW AXIAL

RES 442ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S4420FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4420FRBSL-ND
Through Hole Resistors RWR84S4420FRBSL-ND
442 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

442 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S4420FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4420FRBSL
Wirewound Resistors 3110-RWR84S4420FRBSL
EGS-10-80 442 1% RWR84S4420FR BSL

EGS-10-80 442 1% RWR84S4420FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S4420FRBSL RWR84S4420FRBSL-ND 3110-RWR84S4420FRBSL
Product Name RES 442 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442 ohms 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details