Vishay Intertechnology, Inc. RES 453 OHM 7W 1% WW AXIAL RWR84S4530FRS73

Description
RES 453ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 453ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 7W 1% WW AXIAL - RWR84S4530FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 7W 1% WW AXIAL
RWR84S4530FRS73
RES 453 OHM 7W 1% WW AXIAL RWR84S4530FRS73
RES 453ohm 7W 1% WW AXIAL

RES 453ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S4530FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4530FRS73
Wirewound Resistors 3110-RWR84S4530FRS73
EGS-10-80 453 1% RWR84S4530FR S73

EGS-10-80 453 1% RWR84S4530FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S4530FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4530FRS73-ND
Through Hole Resistors RWR84S4530FRS73-ND
453 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

453 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S4530FRS73 3110-RWR84S4530FRS73 RWR84S4530FRS73-ND
Product Name RES 453 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details