Vishay Intertechnology, Inc. Through Hole Resistors RWR84S3481FRRSL

Description
3.48 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.48 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S3481FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3481FRRSL-ND
Through Hole Resistors RWR84S3481FRRSL-ND
3.48 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.48 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.48K OHM 7W 1% WW AXIAL - RWR84S3481FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 7W 1% WW AXIAL
RWR84S3481FRRSL
RES 3.48K OHM 7W 1% WW AXIAL RWR84S3481FRRSL
RES 3.48Kohm 7W 1% WW AXIAL

RES 3.48Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S3481FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3481FRRSL
Wirewound Resistors 3110-RWR84S3481FRRSL
EGS-10-80 3.48K 1% RWR84S3481FR RSL

EGS-10-80 3.48K 1% RWR84S3481FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3481FRRSL-ND RWR84S3481FRRSL 3110-RWR84S3481FRRSL
Product Name Through Hole Resistors RES 3.48K OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details