Vishay Intertechnology, Inc. Through Hole Resistors RWR84S3320FRBSL

Description
332 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
332 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S3320FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3320FRBSL-ND
Through Hole Resistors RWR84S3320FRBSL-ND
332 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 332 OHM 7W 1% WW AXIAL - RWR84S3320FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 7W 1% WW AXIAL
RWR84S3320FRBSL
RES 332 OHM 7W 1% WW AXIAL RWR84S3320FRBSL
RES 332ohm 7W 1% WW AXIAL

RES 332ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S3320FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3320FRBSL
Wirewound Resistors 3110-RWR84S3320FRBSL
EGS-10-80 332 1% RWR84S3320FR BSL

EGS-10-80 332 1% RWR84S3320FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3320FRBSL-ND RWR84S3320FRBSL 3110-RWR84S3320FRBSL
Product Name Through Hole Resistors RES 332 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C710RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details