Vishay Intertechnology, Inc. Wirewound Resistors RWR84S3R92FSRSL

Description
EGS-10-80 3.92 1% RWR84S3R92FS RSL
Request a Quote Datasheet
Description
EGS-10-80 3.92 1% RWR84S3R92FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S3R92FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3R92FSRSL
Wirewound Resistors 3110-RWR84S3R92FSRSL
EGS-10-80 3.92 1% RWR84S3R92FS RSL

EGS-10-80 3.92 1% RWR84S3R92FS RSL

Supplier's Site Datasheet
RES 3.92 OHM 7W 1% WW AXIAL - RWR84S3R92FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 7W 1% WW AXIAL
RWR84S3R92FSRSL
RES 3.92 OHM 7W 1% WW AXIAL RWR84S3R92FSRSL
RES 3.92ohm 7W 1% WW AXIAL

RES 3.92ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S3R92FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3R92FSRSL-ND
Through Hole Resistors RWR84S3R92FSRSL-ND
3.92 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.92 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S3R92FSRSL RWR84S3R92FSRSL RWR84S3R92FSRSL-ND
Product Name Wirewound Resistors RES 3.92 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.92 ohms 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879075-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details