Vishay Intertechnology, Inc. RES 464 OHM 7W 1% WW AXIAL RWR84S4640FMB12

Description
RES 464ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 464ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 7W 1% WW AXIAL - RWR84S4640FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 7W 1% WW AXIAL
RWR84S4640FMB12
RES 464 OHM 7W 1% WW AXIAL RWR84S4640FMB12
RES 464ohm 7W 1% WW AXIAL

RES 464ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S4640FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4640FMB12-ND
Through Hole Resistors RWR84S4640FMB12-ND
464 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S4640FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4640FMB12
Wirewound Resistors 3110-RWR84S4640FMB12
EGS-10-80 464 1% RWR84S4640FM B12

EGS-10-80 464 1% RWR84S4640FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S4640FMB12 RWR84S4640FMB12-ND 3110-RWR84S4640FMB12
Product Name RES 464 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers