Vishay Intertechnology, Inc. Wirewound Resistors RWR84S3160FRBSL

Description
EGS-10-80 316 1% RWR84S3160FR BSL
Request a Quote Datasheet
Description
EGS-10-80 316 1% RWR84S3160FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S3160FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3160FRBSL
Wirewound Resistors 3110-RWR84S3160FRBSL
EGS-10-80 316 1% RWR84S3160FR BSL

EGS-10-80 316 1% RWR84S3160FR BSL

Supplier's Site Datasheet
RES 316 OHM 7W 1% WW AXIAL - RWR84S3160FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 7W 1% WW AXIAL
RWR84S3160FRBSL
RES 316 OHM 7W 1% WW AXIAL RWR84S3160FRBSL
RES 316ohm 7W 1% WW AXIAL

RES 316ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S3160FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3160FRBSL-ND
Through Hole Resistors RWR84S3160FRBSL-ND
316 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S3160FRBSL RWR84S3160FRBSL RWR84S3160FRBSL-ND
Product Name Wirewound Resistors RES 316 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers