Vishay Intertechnology, Inc. RES 324 OHM 7W 1% WW AXIAL RWR84S3240FRB12

Description
RES 324ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 324ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 7W 1% WW AXIAL - RWR84S3240FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 7W 1% WW AXIAL
RWR84S3240FRB12
RES 324 OHM 7W 1% WW AXIAL RWR84S3240FRB12
RES 324ohm 7W 1% WW AXIAL

RES 324ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S3240FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3240FRB12-ND
Through Hole Resistors RWR84S3240FRB12-ND
324 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3240FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3240FRB12
Wirewound Resistors 3110-RWR84S3240FRB12
EGS-10-80 324 1% RWR84S3240FR B12

EGS-10-80 324 1% RWR84S3240FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3240FRB12 RWR84S3240FRB12-ND 3110-RWR84S3240FRB12
Product Name RES 324 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324 ohms 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details