Vishay Intertechnology, Inc. Through Hole Resistors RWR84S46R4FMS73

Description
46.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
46.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S46R4FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S46R4FMS73-ND
Through Hole Resistors RWR84S46R4FMS73-ND
46.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

46.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S46R4FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S46R4FMS73
Wirewound Resistors 3110-RWR84S46R4FMS73
EGS-10-80 46.4 1% RWR84S46R4FM S73

EGS-10-80 46.4 1% RWR84S46R4FM S73

Supplier's Site Datasheet
RES 46.4 OHM 7W 1% WW AXIAL - RWR84S46R4FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 7W 1% WW AXIAL
RWR84S46R4FMS73
RES 46.4 OHM 7W 1% WW AXIAL RWR84S46R4FMS73
RES 46.4ohm 7W 1% WW AXIAL

RES 46.4ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S46R4FMS73-ND 3110-RWR84S46R4FMS73 RWR84S46R4FMS73
Product Name Through Hole Resistors Wirewound Resistors RES 46.4 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details