Vishay Intertechnology, Inc. Wirewound Resistors RWR84S4990FRRSL

Description
EGS-10-80 499 1% RWR84S4990FR RSL
Request a Quote Datasheet
Description
EGS-10-80 499 1% RWR84S4990FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S4990FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4990FRRSL
Wirewound Resistors 3110-RWR84S4990FRRSL
EGS-10-80 499 1% RWR84S4990FR RSL

EGS-10-80 499 1% RWR84S4990FR RSL

Supplier's Site Datasheet
RES 499 OHM 7W 1% WW AXIAL - RWR84S4990FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 7W 1% WW AXIAL
RWR84S4990FRRSL
RES 499 OHM 7W 1% WW AXIAL RWR84S4990FRRSL
RES 499ohm 7W 1% WW AXIAL

RES 499ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S4990FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4990FRRSL-ND
Through Hole Resistors RWR84S4990FRRSL-ND
499 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S4990FRRSL RWR84S4990FRRSL RWR84S4990FRRSL-ND
Product Name Wirewound Resistors RES 499 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers