Vishay Intertechnology, Inc. RES 316 OHM 7W 1% WW AXIAL RWR84S3160FPB12

Description
RES 316ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 316ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 7W 1% WW AXIAL - RWR84S3160FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 7W 1% WW AXIAL
RWR84S3160FPB12
RES 316 OHM 7W 1% WW AXIAL RWR84S3160FPB12
RES 316ohm 7W 1% WW AXIAL

RES 316ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S3160FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3160FPB12
Wirewound Resistors 3110-RWR84S3160FPB12
EGS-10-80 316 1% RWR84S3160FP B12

EGS-10-80 316 1% RWR84S3160FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S3160FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3160FPB12-ND
Through Hole Resistors RWR84S3160FPB12-ND
316 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S3160FPB12 3110-RWR84S3160FPB12 RWR84S3160FPB12-ND
Product Name RES 316 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123525 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details