Vishay Intertechnology, Inc. RES 3.32 OHM 7W 1% WW AXIAL RWR84S3R32FPBSL

Description
RES 3.32ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.32ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM 7W 1% WW AXIAL - RWR84S3R32FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 7W 1% WW AXIAL
RWR84S3R32FPBSL
RES 3.32 OHM 7W 1% WW AXIAL RWR84S3R32FPBSL
RES 3.32ohm 7W 1% WW AXIAL

RES 3.32ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S3R32FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3R32FPBSL-ND
Through Hole Resistors RWR84S3R32FPBSL-ND
3.32 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3R32FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3R32FPBSL
Wirewound Resistors 3110-RWR84S3R32FPBSL
EGS-10-80 3.32 1% RWR84S3R32FP BSL

EGS-10-80 3.32 1% RWR84S3R32FP BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3R32FPBSL RWR84S3R32FPBSL-ND 3110-RWR84S3R32FPBSL
Product Name RES 3.32 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details