Vishay Intertechnology, Inc. RES 332 OHM 7W 1% WW AXIAL RWR84S3320FRS73

Description
RES 332ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 332ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 7W 1% WW AXIAL - RWR84S3320FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 7W 1% WW AXIAL
RWR84S3320FRS73
RES 332 OHM 7W 1% WW AXIAL RWR84S3320FRS73
RES 332ohm 7W 1% WW AXIAL

RES 332ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S3320FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3320FRS73-ND
Through Hole Resistors RWR84S3320FRS73-ND
332 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3320FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3320FRS73
Wirewound Resistors 3110-RWR84S3320FRS73
EGS-10-80 332 1% RWR84S3320FR S73

EGS-10-80 332 1% RWR84S3320FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3320FRS73 RWR84S3320FRS73-ND 3110-RWR84S3320FRS73
Product Name RES 332 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details