Vishay Intertechnology, Inc. Through Hole Resistors RWR84S47R5FSRSL

Description
47.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
47.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S47R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S47R5FSRSL-ND
Through Hole Resistors RWR84S47R5FSRSL-ND
47.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S47R5FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S47R5FSRSL
Wirewound Resistors 3110-RWR84S47R5FSRSL
EGS-10-80 47.5 1% RWR84S47R5FS RSL

EGS-10-80 47.5 1% RWR84S47R5FS RSL

Supplier's Site Datasheet
RES 47.5 OHM 7W 1% WW AXIAL - RWR84S47R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 7W 1% WW AXIAL
RWR84S47R5FSRSL
RES 47.5 OHM 7W 1% WW AXIAL RWR84S47R5FSRSL
RES 47.5ohm 7W 1% WW AXIAL

RES 47.5ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S47R5FSRSL-ND 3110-RWR84S47R5FSRSL RWR84S47R5FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 47.5 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details