Vishay Intertechnology, Inc. Wirewound Resistors RWR84S4701BRS73

Description
EGS-10-80 4.7K .1% RWR84S4701BR S73
Request a Quote Datasheet
Description
EGS-10-80 4.7K .1% RWR84S4701BR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S4701BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4701BRS73
Wirewound Resistors 3110-RWR84S4701BRS73
EGS-10-80 4.7K .1% RWR84S4701BR S73

EGS-10-80 4.7K .1% RWR84S4701BR S73

Supplier's Site Datasheet
RES 4.7K OHM 7W 0.1% WW AXIAL - RWR84S4701BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 7W 0.1% WW AXIAL
RWR84S4701BRS73
RES 4.7K OHM 7W 0.1% WW AXIAL RWR84S4701BRS73
RES 4.7Kohm 7W 0.1% WW AXIAL

RES 4.7Kohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S4701BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4701BRS73-ND
Through Hole Resistors RWR84S4701BRS73-ND
4.7 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.7 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S4701BRS73 RWR84S4701BRS73 RWR84S4701BRS73-ND
Product Name Wirewound Resistors RES 4.7K OHM 7W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 4700 ohms 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details