Vishay Intertechnology, Inc. RES 464 OHM 7W 1% WW AXIAL RWR84S4640FRBSL

Description
RES 464ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 464ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 7W 1% WW AXIAL - RWR84S4640FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 7W 1% WW AXIAL
RWR84S4640FRBSL
RES 464 OHM 7W 1% WW AXIAL RWR84S4640FRBSL
RES 464ohm 7W 1% WW AXIAL

RES 464ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S4640FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4640FRBSL-ND
Through Hole Resistors RWR84S4640FRBSL-ND
464 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S4640FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4640FRBSL
Wirewound Resistors 3110-RWR84S4640FRBSL
EGS-10-80 464 1% RWR84S4640FR BSL

EGS-10-80 464 1% RWR84S4640FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S4640FRBSL RWR84S4640FRBSL-ND 3110-RWR84S4640FRBSL
Product Name RES 464 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers