Vishay Intertechnology, Inc. Through Hole Resistors RWR84S3650FPRSL

Description
365 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
365 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S3650FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3650FPRSL-ND
Through Hole Resistors RWR84S3650FPRSL-ND
365 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 365 OHM 7W 1% WW AXIAL - RWR84S3650FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 7W 1% WW AXIAL
RWR84S3650FPRSL
RES 365 OHM 7W 1% WW AXIAL RWR84S3650FPRSL
RES 365ohm 7W 1% WW AXIAL

RES 365ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S3650FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3650FPRSL
Wirewound Resistors 3110-RWR84S3650FPRSL
EGS-10-80 365 1% RWR84S3650FP RSL

EGS-10-80 365 1% RWR84S3650FP RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3650FPRSL-ND RWR84S3650FPRSL 3110-RWR84S3650FPRSL
Product Name Through Hole Resistors RES 365 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 365 ohms 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details