Vishay Intertechnology, Inc. Wirewound Resistors RWR84S45R3FSRSL

Description
EGS-10-80 45.3 1% RWR84S45R3FS RSL
Request a Quote Datasheet
Description
EGS-10-80 45.3 1% RWR84S45R3FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S45R3FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S45R3FSRSL
Wirewound Resistors 3110-RWR84S45R3FSRSL
EGS-10-80 45.3 1% RWR84S45R3FS RSL

EGS-10-80 45.3 1% RWR84S45R3FS RSL

Supplier's Site Datasheet
RES 45.3 OHM 7W 1% WW AXIAL - RWR84S45R3FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 7W 1% WW AXIAL
RWR84S45R3FSRSL
RES 45.3 OHM 7W 1% WW AXIAL RWR84S45R3FSRSL
RES 45.3ohm 7W 1% WW AXIAL

RES 45.3ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S45R3FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S45R3FSRSL-ND
Through Hole Resistors RWR84S45R3FSRSL-ND
45.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

45.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S45R3FSRSL RWR84S45R3FSRSL RWR84S45R3FSRSL-ND
Product Name Wirewound Resistors RES 45.3 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers