Vishay Intertechnology, Inc. RES 3.4K OHM 7W 1% WW AXIAL RWR84S3401FRBSL

Description
RES 3.4Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.4Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4K OHM 7W 1% WW AXIAL - RWR84S3401FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 7W 1% WW AXIAL
RWR84S3401FRBSL
RES 3.4K OHM 7W 1% WW AXIAL RWR84S3401FRBSL
RES 3.4Kohm 7W 1% WW AXIAL

RES 3.4Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S3401FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3401FRBSL-ND
Through Hole Resistors RWR84S3401FRBSL-ND
3.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3401FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3401FRBSL
Wirewound Resistors 3110-RWR84S3401FRBSL
EGS-10-80 3.4K 1% RWR84S3401FR BSL

EGS-10-80 3.4K 1% RWR84S3401FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3401FRBSL RWR84S3401FRBSL-ND 3110-RWR84S3401FRBSL
Product Name RES 3.4K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3400 ohms 3400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details