Vishay Intertechnology, Inc. Through Hole Resistors RWR84S3R92FRB12

Description
3.92 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.92 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S3R92FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3R92FRB12-ND
Through Hole Resistors RWR84S3R92FRB12-ND
3.92 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.92 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.92 OHM 7W 1% WW AXIAL - RWR84S3R92FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 7W 1% WW AXIAL
RWR84S3R92FRB12
RES 3.92 OHM 7W 1% WW AXIAL RWR84S3R92FRB12
RES 3.92ohm 7W 1% WW AXIAL

RES 3.92ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S3R92FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3R92FRB12
Wirewound Resistors 3110-RWR84S3R92FRB12
EGS-10-80 3.92 1% RWR84S3R92FR B12

EGS-10-80 3.92 1% RWR84S3R92FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3R92FRB12-ND RWR84S3R92FRB12 3110-RWR84S3R92FRB12
Product Name Through Hole Resistors RES 3.92 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.92 ohms 3.92 ohms 3.92 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers