Vishay Intertechnology, Inc. Wirewound Resistors RWR84S38R3FSB12

Description
EGS-10-80 38.3 1% RWR84S38R3FS B12
Request a Quote Datasheet
Description
EGS-10-80 38.3 1% RWR84S38R3FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S38R3FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S38R3FSB12
Wirewound Resistors 3110-RWR84S38R3FSB12
EGS-10-80 38.3 1% RWR84S38R3FS B12

EGS-10-80 38.3 1% RWR84S38R3FS B12

Supplier's Site Datasheet
RES 38.3 OHM 7W 1% WW AXIAL - RWR84S38R3FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 7W 1% WW AXIAL
RWR84S38R3FSB12
RES 38.3 OHM 7W 1% WW AXIAL RWR84S38R3FSB12
RES 38.3ohm 7W 1% WW AXIAL

RES 38.3ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S38R3FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S38R3FSB12-ND
Through Hole Resistors RWR84S38R3FSB12-ND
38.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

38.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S38R3FSB12 RWR84S38R3FSB12 RWR84S38R3FSB12-ND
Product Name Wirewound Resistors RES 38.3 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details