Vishay Intertechnology, Inc. Wirewound Resistors RWR84S4750FRRSL

Description
EGS-10-80 475 1% RWR84S4750FR RSL
Request a Quote Datasheet
Description
EGS-10-80 475 1% RWR84S4750FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S4750FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4750FRRSL
Wirewound Resistors 3110-RWR84S4750FRRSL
EGS-10-80 475 1% RWR84S4750FR RSL

EGS-10-80 475 1% RWR84S4750FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S4750FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4750FRRSL-ND
Through Hole Resistors RWR84S4750FRRSL-ND
475 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 475 OHM 7W 1% WW AXIAL - RWR84S4750FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 7W 1% WW AXIAL
RWR84S4750FRRSL
RES 475 OHM 7W 1% WW AXIAL RWR84S4750FRRSL
RES 475ohm 7W 1% WW AXIAL

RES 475ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S4750FRRSL RWR84S4750FRRSL-ND RWR84S4750FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 475 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details