Vishay Intertechnology, Inc. RES 402 OHM 7W 1% WW AXIAL RWR84S4020FRBSL

Description
RES 402ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 402ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 7W 1% WW AXIAL - RWR84S4020FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 7W 1% WW AXIAL
RWR84S4020FRBSL
RES 402 OHM 7W 1% WW AXIAL RWR84S4020FRBSL
RES 402ohm 7W 1% WW AXIAL

RES 402ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S4020FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4020FRBSL-ND
Through Hole Resistors RWR84S4020FRBSL-ND
402 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S4020FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4020FRBSL
Wirewound Resistors 3110-RWR84S4020FRBSL
EGS-10-80 402 1% RWR84S4020FR BSL

EGS-10-80 402 1% RWR84S4020FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S4020FRBSL RWR84S4020FRBSL-ND 3110-RWR84S4020FRBSL
Product Name RES 402 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers