Vishay Intertechnology, Inc. Wirewound Resistors RWR84S4751FRBSL

Description
EGS-10-80 4.75K 1% RWR84S4751FR BSL
Request a Quote Datasheet
Description
EGS-10-80 4.75K 1% RWR84S4751FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S4751FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4751FRBSL
Wirewound Resistors 3110-RWR84S4751FRBSL
EGS-10-80 4.75K 1% RWR84S4751FR BSL

EGS-10-80 4.75K 1% RWR84S4751FR BSL

Supplier's Site Datasheet
RES 4.75K OHM 7W 1% WW AXIAL - RWR84S4751FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 7W 1% WW AXIAL
RWR84S4751FRBSL
RES 4.75K OHM 7W 1% WW AXIAL RWR84S4751FRBSL
RES 4.75Kohm 7W 1% WW AXIAL

RES 4.75Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S4751FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4751FRBSL-ND
Through Hole Resistors RWR84S4751FRBSL-ND
4.75 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.75 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S4751FRBSL RWR84S4751FRBSL RWR84S4751FRBSL-ND
Product Name Wirewound Resistors RES 4.75K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 4750 ohms 4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176085-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details