Vishay Intertechnology, Inc. RES 357 OHM 7W 1% WW AXIAL RWR84S3570FSB12

Description
RES 357ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 357ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 7W 1% WW AXIAL - RWR84S3570FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 7W 1% WW AXIAL
RWR84S3570FSB12
RES 357 OHM 7W 1% WW AXIAL RWR84S3570FSB12
RES 357ohm 7W 1% WW AXIAL

RES 357ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S3570FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3570FSB12-ND
Through Hole Resistors RWR84S3570FSB12-ND
357 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

357 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3570FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3570FSB12
Wirewound Resistors 3110-RWR84S3570FSB12
EGS-10-80 357 1% RWR84S3570FS B12

EGS-10-80 357 1% RWR84S3570FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3570FSB12 RWR84S3570FSB12-ND 3110-RWR84S3570FSB12
Product Name RES 357 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details