Vishay Intertechnology, Inc. RES 3.65K OHM 7W 1% WW AXIAL RWR84S3651FRBSL

Description
RES 3.65Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.65Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 7W 1% WW AXIAL - RWR84S3651FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 7W 1% WW AXIAL
RWR84S3651FRBSL
RES 3.65K OHM 7W 1% WW AXIAL RWR84S3651FRBSL
RES 3.65Kohm 7W 1% WW AXIAL

RES 3.65Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S3651FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3651FRBSL-ND
Through Hole Resistors RWR84S3651FRBSL-ND
3.65 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.65 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S3651FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3651FRBSL
Wirewound Resistors 3110-RWR84S3651FRBSL
EGS-10-80 3.65K 1% RWR84S3651FR BSL

EGS-10-80 3.65K 1% RWR84S3651FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3651FRBSL RWR84S3651FRBSL-ND 3110-RWR84S3651FRBSL
Product Name RES 3.65K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3650 ohms 3650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chassis Mount Resistors - 2-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details