Vishay Intertechnology, Inc. RES 4.99K OHM 7W 1% WW AXIAL RWR84S4991FRBSL

Description
RES 4.99Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 7W 1% WW AXIAL - RWR84S4991FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 7W 1% WW AXIAL
RWR84S4991FRBSL
RES 4.99K OHM 7W 1% WW AXIAL RWR84S4991FRBSL
RES 4.99Kohm 7W 1% WW AXIAL

RES 4.99Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S4991FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4991FRBSL
Wirewound Resistors 3110-RWR84S4991FRBSL
EGS-10-80 4.99K 1% RWR84S4991FR BSL

EGS-10-80 4.99K 1% RWR84S4991FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S4991FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4991FRBSL-ND
Through Hole Resistors RWR84S4991FRBSL-ND
4.99 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.99 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S4991FRBSL 3110-RWR84S4991FRBSL RWR84S4991FRBSL-ND
Product Name RES 4.99K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers