Vishay Intertechnology, Inc. Wirewound Resistors RWR84S4811BRBSL

Description
EGS-10-80 4.81K .1% RWR84S4811BR BSL
Request a Quote Datasheet
Description
EGS-10-80 4.81K .1% RWR84S4811BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S4811BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4811BRBSL
Wirewound Resistors 3110-RWR84S4811BRBSL
EGS-10-80 4.81K .1% RWR84S4811BR BSL

EGS-10-80 4.81K .1% RWR84S4811BR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S4811BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4811BRBSL-ND
Through Hole Resistors RWR84S4811BRBSL-ND
4.81 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.81 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.81K OHM 7W 0.1% WW AXIAL - RWR84S4811BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.81K OHM 7W 0.1% WW AXIAL
RWR84S4811BRBSL
RES 4.81K OHM 7W 0.1% WW AXIAL RWR84S4811BRBSL
RES 4.81Kohm 7W 0.1% WW AXIAL

RES 4.81Kohm 7W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S4811BRBSL RWR84S4811BRBSL-ND RWR84S4811BRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 4.81K OHM 7W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4810 ohms 4810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details