Vishay Intertechnology, Inc. RES 374 OHM 7W 1% WW AXIAL RWR84S3740FRBSL

Description
RES 374ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 374ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 7W 1% WW AXIAL - RWR84S3740FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 7W 1% WW AXIAL
RWR84S3740FRBSL
RES 374 OHM 7W 1% WW AXIAL RWR84S3740FRBSL
RES 374ohm 7W 1% WW AXIAL

RES 374ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S3740FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3740FRBSL
Wirewound Resistors 3110-RWR84S3740FRBSL
EGS-10-80 374 1% RWR84S3740FR BSL

EGS-10-80 374 1% RWR84S3740FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S3740FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3740FRBSL-ND
Through Hole Resistors RWR84S3740FRBSL-ND
374 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S3740FRBSL 3110-RWR84S3740FRBSL RWR84S3740FRBSL-ND
Product Name RES 374 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details