Vishay Intertechnology, Inc. RES 3.32K OHM 7W 1% WW AXIAL RWR84S3321FSB12

Description
RES 3.32Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 7W 1% WW AXIAL - RWR84S3321FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 7W 1% WW AXIAL
RWR84S3321FSB12
RES 3.32K OHM 7W 1% WW AXIAL RWR84S3321FSB12
RES 3.32Kohm 7W 1% WW AXIAL

RES 3.32Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S3321FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3321FSB12
Wirewound Resistors 3110-RWR84S3321FSB12
EGS-10-80 3.32K 1% RWR84S3321FS B12

EGS-10-80 3.32K 1% RWR84S3321FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S3321FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3321FSB12-ND
Through Hole Resistors RWR84S3321FSB12-ND
3.32 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S3321FSB12 3110-RWR84S3321FSB12 RWR84S3321FSB12-ND
Product Name RES 3.32K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms 3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 4757069 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers