Vishay Intertechnology, Inc. Wirewound Resistors RWR84S47R5FSBSL

Description
EGS-10-80 47.5 1% RWR84S47R5FS BSL
Request a Quote Datasheet
Description
EGS-10-80 47.5 1% RWR84S47R5FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S47R5FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S47R5FSBSL
Wirewound Resistors 3110-RWR84S47R5FSBSL
EGS-10-80 47.5 1% RWR84S47R5FS BSL

EGS-10-80 47.5 1% RWR84S47R5FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S47R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S47R5FSBSL-ND
Through Hole Resistors RWR84S47R5FSBSL-ND
47.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 47.5 OHM 7W 1% WW AXIAL - RWR84S47R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 7W 1% WW AXIAL
RWR84S47R5FSBSL
RES 47.5 OHM 7W 1% WW AXIAL RWR84S47R5FSBSL
RES 47.5ohm 7W 1% WW AXIAL

RES 47.5ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S47R5FSBSL RWR84S47R5FSBSL-ND RWR84S47R5FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 47.5 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details